Status: | Unknown |
---|---|
Series: | D2JW Series |
RoHS: | Unknown |
Prices starting from US$3.83
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.20
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.83
|
20
in stock
|
Buy Now | |
Avnet America
from US$7.93
|
-
|
Buy Now | |
RS Americas
from US$17.22
|
-
|
Buy Now | |
TTI Europe
from US$7.41
|
-
|
Buy Now | |
Sager
from US$11.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2JW Series |
Contact Voltage AC Nom | - |
Operating Force Max | 0.95N |
Miniature Basic Sw/Omron Electronic Components |Omron Electronic Components D2JW-01K31-MD | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Wire Lead 0.1A 30VDC 0.95N Screw Mount | Avnet America |
SWITCH, SNAP ACTION, IMMERSION-PROOF, SUBMINIATURE, SIMULATED ROLLER LEVER, MOLDED LE | Omron Electronic Components D2JW-01K31-MD | RS Americas |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches Sim. Roller Lever Lead Wire 97g | Sager |
IMERSION-PROOF BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2JW01K31MD?
Additional datasheets, footprints and schematics for D2JW01K31MD are listed on our Part Details page. You can also find images and similar parts to D2JW01K31MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2JW01K31MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2JW01K31MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2JW01K31MD fall under?
The D2JW01K31MD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2JW01K31MD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2JW01K31MD you can contact the distributor directly for product support, shipping queries etc.
Is the D2JW01K31MD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2JW01K31MD have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for D2JW01K31MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2JW01K31MD often in real-time on the comparison pages.
What if I can't find stock of D2JW01K31MD?
You can fill out our help required form which you can use to request a quote for D2JW01K31MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.