Status: | Unknown |
---|---|
Series: | D2JW Series |
RoHS: | Unknown |
Prices starting from US$7.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.89
|
67
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.38
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$13.82
|
5
in stock
|
Buy Now | |
Distrelec
from US$11.99
|
5
in stock
|
Buy Now | |
element14
from US$19.60
|
5
in stock
|
Buy Now | |
Farnell
from US$12.80
|
5
in stock
|
Buy Now | |
Avnet America
from US$8.18
|
-
|
Buy Now | |
RS Americas
from US$13.12
|
-
|
Buy Now | |
Carlton-Bates
from US$19.25
|
-
|
Buy Now | |
Sager
from US$11.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Wire Leaded |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2JW Series |
Contact Voltage AC Nom | - |
Operating Force Max | 100gf |
Actuation Type | Roller Lever |
Actuator Type | Roller Lever |
Contact Current AC | 100mA |
Contact Current DC Max | 100mA |
Contact Current Rating | 0.1A |
Contact Resistance | 140mohm |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.5mm |
External Depth | 12.7mm |
External Length / Height | 16.6mm |
External Width | 5.3mm |
Fixing Centres LxW | 5mm |
IP / NEMA Rating | IP67 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500V |
Lever Length | 13.5mm |
No. of Electrical Operations | 100000 |
Operating Force | 0.95N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Over Travel Min | 1.1mm |
Pre-travel | 5.2mm |
Release Force | 0.19N |
Ultra submin sealed sw lead,IP67 r/lever | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, D2Jw Series, Spdt, Roller Lever, Wire Leaded, 100 Ma Rohs Compliant: Yes |Omron D2JW-01K21-MD | Newark Electronics |
Omron Electronic Components Micro Switch D2JW, 100mA, 1CO, 0.98N, Hinge Roller Lever | Distrelec |
MICROSWITCH, ROLLER LEVER | element14 |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Wire Lead 0.1A 30VDC 0.98N Screw Mount | Avnet America |
SWITCH, SNAP ACTION, IMMERSION-PROOF, SUBMINIATURE, HINGE ROLLER LEVER, MOLDED LEAD W | Omron Electronic Components D2JW-01K21-MD | RS Americas |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches Hinge Roller Lever Lead Wire 100g | Sager |
IMERSION-PROOF BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2JW-01K21-MD?
Additional datasheets, footprints and schematics for D2JW-01K21-MD are listed on our Part Details page. You can also find images and similar parts to D2JW-01K21-MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2JW-01K21-MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2JW-01K21-MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2JW-01K21-MD fall under?
The D2JW-01K21-MD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2JW-01K21-MD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2JW-01K21-MD you can contact the distributor directly for product support, shipping queries etc.
Is the D2JW-01K21-MD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2JW-01K21-MD have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Distrelec and element14 have stock available or on a lead time for D2JW-01K21-MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2JW-01K21-MD often in real-time on the comparison pages.
What if I can't find stock of D2JW-01K21-MD?
You can fill out our help required form which you can use to request a quote for D2JW-01K21-MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.