Status: | Unknown |
---|---|
Series: | D2JW Series |
RoHS: | Unknown |
Prices starting from US$2.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.35
|
96
in stock
|
Buy Now | |
TTI Europe
from US$5.80
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.99
|
81
in stock
|
Buy Now | |
Chip One Stop
from US$2.74
|
20
in stock
|
Buy Now | |
Distrelec
from US$6.01
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$9.69
|
-
|
Buy Now | |
Avnet America
from US$5.70
|
-
|
Buy Now | |
RS Americas
from US$8.02
|
-
|
Buy Now | |
Sager
from US$8.71
|
-
|
Buy Now | |
element14
from US$7.44
|
-
|
Buy Now | |
Farnell
from US$8.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2JW Series |
Contact Voltage AC Nom | - |
Operating Force Max | 100gf |
Actuation Type | Roller Lever |
Actuator Type | Roller Lever |
Contact Current AC | 100mA |
Contact Current DC Max | 100mA |
Contact Current Rating | 0.1A |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.5mm |
External Depth | 12.7mm |
External Length / Height | 9.4mm |
External Width | 5.3mm |
Fixing Centres LxW | 5mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500V |
Lever Length | 13.5mm |
No. of Electrical Operations | 100000 |
Operating Force | 0.95N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Over Travel Min | 1.1mm |
Pre-travel | 5.2mm |
Release Force | 0.19N |
SNAP ACT SW SPDT 100MA 30V | TTI Europe |
Ultra submin sealed sw,IP50 roller lever | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Omron Electronic Components Micro Switch D2JW, 100mA, 1CO, 0.98N, Hinge Roller Lever | Distrelec |
Miniature Basic Sw/Omron Electronic Components Rohs Compliant: Yes |Omron Electronic Components D2JW-01K21 | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever Solder 0.1A 30VDC 0.98N Screw Mount | Avnet America |
SWITCH, SNAP ACTION, IMMERSION-PROOF, SUBMINIATURE, HINGE ROLLER LEVER, SOLDER TERMIN | Omron Electronic Components D2JW-01K21 | RS Americas |
Basic / Snap Action Switches Hinge Roller Lever Solder 100g | Sager |
MICROSWITCH, ROLLER LEVER | element14 |
IMERSION-PROOF BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2JW-01K21?
Additional datasheets, footprints and schematics for D2JW-01K21 are listed on our Part Details page. You can also find images and similar parts to D2JW-01K21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2JW-01K21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2JW-01K21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2JW-01K21 fall under?
The D2JW-01K21 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2JW-01K21 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2JW-01K21 you can contact the distributor directly for product support, shipping queries etc.
Is the D2JW-01K21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2JW-01K21 have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Chip One Stop and Distrelec have stock available or on a lead time for D2JW-01K21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2JW-01K21 often in real-time on the comparison pages.
What if I can't find stock of D2JW-01K21?
You can fill out our help required form which you can use to request a quote for D2JW-01K21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.