Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.38
|
478
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.61
|
713
in stock
|
Buy Now | |
RS Americas
from US$4.39
|
268
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$8.10
|
-
|
Buy Now | |
Avnet America
from US$6.39
|
-
|
Buy Now | |
TTI Europe
from US$4.18
|
-
|
Buy Now | |
Sager
from US$8.30
|
-
|
Buy Now | |
Farnell
from US$3.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Short Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 1.15N |
Differential Travel Max | 0.5mm |
Lever Length | 12.7mm |
Over Travel Min | 0.7mm |
Pre-travel | 5.4mm |
Release Force | 23gf |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch,ultra-submin,hinge lever,sldr tm | RS |
Switch, Snap Action, Immersion-Proof, Subminiature, Short Hinge Lever, Solder Termina | Omron Electronic Components D2JW-01K1A1 | RS Americas |
Automotive Switch - Sealed Micro Switch | Avnet Abacus |
Microswitch, Spdt, 0.1A, 30Vdc, Solderlg | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Short Hinge Lever Solder 0.1A 30VDC 1.15N Screw Mount | Avnet America |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches Short Hinge Lever Solder 117g | Sager |
MICROSWITCH, SEALED, 0.1A, SHORT, SPDT | Farnell |
IMERSION-PROOF BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2JW-01K1A1?
Additional datasheets, footprints and schematics for D2JW-01K1A1 are listed on our Part Details page. You can also find images and similar parts to D2JW-01K1A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2JW-01K1A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2JW-01K1A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2JW-01K1A1 fall under?
The D2JW-01K1A1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2JW-01K1A1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2JW-01K1A1 you can contact the distributor directly for product support, shipping queries etc.
Is the D2JW-01K1A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2JW-01K1A1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Avnet Abacus and Newark Electronics have stock available or on a lead time for D2JW-01K1A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2JW-01K1A1 often in real-time on the comparison pages.
What if I can't find stock of D2JW-01K1A1?
You can fill out our help required form which you can use to request a quote for D2JW-01K1A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.