Status: | Unknown |
---|---|
Series: | D2JW Series |
RoHS: | Unknown |
Prices starting from US$5.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.09
|
No stock
|
Buy Now | |
TTI Europe
from US$6.00
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.84
|
309
in stock
|
Buy Now | |
RS
from US$9.27
|
151
in stock
|
Buy Now | |
Newark Electronics
from US$8.11
|
42
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,750
in stock
|
Buy Now | |
Avnet America
from US$6.46
|
-
|
Buy Now | |
RS Americas
from US$8.39
|
-
|
Buy Now | |
element14
from US$8.23
|
-
|
Buy Now | |
Sager
from US$8.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2JW Series |
Contact Voltage AC Nom | - |
Operating Force Max | 82gf |
Actuation Type | Lever |
Actuator Type | Lever |
Contact Current AC | 100mA |
Contact Current DC Max | 100mA |
Contact Current Rating | 0.1A |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.7mm |
External Depth | 12.7mm |
External Length / Height | 9.4mm |
External Width | 5.3mm |
Fixing Centres LxW | 5mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500V |
Lever Length | 16.5mm |
No. of Electrical Operations | 100000 |
Operating Force | 0.8N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Over Travel Min | 1.4mm |
Pre-travel | 6.4mm |
Release Force | 0.15N |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Ultra submin sealed sw,IP50 hinge lever | RS |
Microswitch, Hinge Lever, Spdt, 100Ma | Newark Electronics |
Automotive Switch - Sealed Micro Switch | Avnet Abacus |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Solder 0.1A 30VDC 0.8N Screw Mount | Avnet America |
SWITCH, SNAP ACTION, IMMERSION-PROOF, SUBMINIATURE, HINGE LEVER, SOLDER TERMINALS | Omron Electronic Components D2JW-01K11 | RS Americas |
MICROSWITCH, LEVER | element14 |
Basic / Snap Action Switches Hinge Lever Solder 82g | Sager |
IMERSION-PROOF BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2JW-01K11?
Additional datasheets, footprints and schematics for D2JW-01K11 are listed on our Part Details page. You can also find images and similar parts to D2JW-01K11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2JW-01K11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2JW-01K11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2JW-01K11 fall under?
The D2JW-01K11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2JW-01K11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2JW-01K11 you can contact the distributor directly for product support, shipping queries etc.
Is the D2JW-01K11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2JW-01K11 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for D2JW-01K11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2JW-01K11 often in real-time on the comparison pages.
What if I can't find stock of D2JW-01K11?
You can fill out our help required form which you can use to request a quote for D2JW-01K11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.