Status: | Unknown |
---|---|
Series: | D2HW Series |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.59
|
No stock
|
Buy Now | |
Rutronik
from US$1.07
|
12,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
457
in stock
|
Buy Now | |
TTI Europe
from US$1.23
|
250
in stock
|
Buy Now | |
Micros
from US$1.27
|
230
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,250
in stock
|
Buy Now | |
RS Americas
from US$3.64
|
-
|
Buy Now | |
element14
from US$1.77
|
-
|
Buy Now | |
Sager
from US$1.95
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 2A |
Contact Voltage DC Nom | 42VDC |
Product Range | D2HW Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.75N |
Switch Operation | Off-On |
MICRO THTRA SPDT PIN RIGHT | Rutronik |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SNAP ACT SW SPDT-NONC 2A 42V | TTI Europe |
Micro switch | Micros |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 2A 125VAC 42VDC 0.75N Thru-Hole | Avnet Abacus |
Switch, Pin Plunger, 2 A @ 12 V, 12 V, Snap Action, D2HW Series | Omron Electronic Components D2HW-BR201DR | RS Americas |
Basic / Snap Action Switches PIN PLUNGER PCB | Sager |
MICROSWITCH, SEALED, PLUNGER, SPDT | Farnell |
Microswitch, Pin Plunger, Spdt, 2A 125V | Newark Electronics |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HW-BR201DR?
Additional datasheets, footprints and schematics for D2HW-BR201DR are listed on our Part Details page. You can also find images and similar parts to D2HW-BR201DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HW-BR201DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HW-BR201DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HW-BR201DR fall under?
The D2HW-BR201DR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HW-BR201DR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HW-BR201DR you can contact the distributor directly for product support, shipping queries etc.
Is the D2HW-BR201DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HW-BR201DR have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, TTI Europe, Micros and Avnet Abacus have stock available or on a lead time for D2HW-BR201DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HW-BR201DR often in real-time on the comparison pages.
What if I can't find stock of D2HW-BR201DR?
You can fill out our help required form which you can use to request a quote for D2HW-BR201DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.