Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.38
|
94
in stock
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
RS Americas
from US$3.47
|
-
|
Buy Now | |
TTI Europe
from US$1.06
|
-
|
Buy Now | |
Sager
from US$2.07
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Long Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 2mA |
Contact Voltage DC Nom | 12VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.5N |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Long Hinge Lever PC Pins 2A 125VAC 42VDC 0.5N Thru-Hole | Avnet America |
Switch, Long Hinge Lever, 2 A, 12 VDC, SPDT, 50 g, 0.79 in., - 40 to + 85 C | Omron Electronic Components D2HW-BL221DL | RS Americas |
SNAP ACT SW SPDT 100MA 125V | TTI Europe |
Basic / Snap Action Switches LONG HINGE LEVER PCB | Sager |
MICROSWITCH, SEALED, LONG HINGE, SPDT | Farnell |
Microswitch, Hinge Lever, Spdt, 2A 125V | Newark Electronics |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HWBL221DL?
Additional datasheets, footprints and schematics for D2HWBL221DL are listed on our Part Details page. You can also find images and similar parts to D2HWBL221DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HWBL221DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HWBL221DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HWBL221DL fall under?
The D2HWBL221DL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HWBL221DL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HWBL221DL you can contact the distributor directly for product support, shipping queries etc.
Is the D2HWBL221DL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HWBL221DL have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for D2HWBL221DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HWBL221DL often in real-time on the comparison pages.
What if I can't find stock of D2HWBL221DL?
You can fill out our help required form which you can use to request a quote for D2HWBL221DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.