Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.62
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$9.94
|
16
in stock
|
Buy Now | |
Avnet America
from US$4.89
|
-
|
Buy Now | |
RS Americas
from US$6.79
|
-
|
Buy Now | |
element14
from US$4.32
|
-
|
Buy Now | |
TTI Europe
from US$3.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPST-NC |
Switch Terminals | Wire Leaded |
Contact Current Max | 2mA |
Contact Voltage DC Nom | 12VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.75N |
Miniature Basic Sw/Omron Electronic Components |Omron Electronic Components D2HW-BL212M | Newark Electronics |
Switch Snap Action N.C. SPST Hinge Lever Wire Lead 2A 125VAC 42VDC 0.75N Screw Mount | Avnet America |
SUBMINIATURE BASIC SWITCH | Omron Electronic Components D2HW-BL212M | RS Americas |
D2HW-BL212M BY OMR | TTI Europe |
MICROSWITCH, SEALED, HINGE LEVER, SPST | Farnell |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HWBL212M?
Additional datasheets, footprints and schematics for D2HWBL212M are listed on our Part Details page. You can also find images and similar parts to D2HWBL212M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HWBL212M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HWBL212M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HWBL212M fall under?
The D2HWBL212M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HWBL212M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HWBL212M you can contact the distributor directly for product support, shipping queries etc.
Is the D2HWBL212M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HWBL212M have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for D2HWBL212M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HWBL212M often in real-time on the comparison pages.
What if I can't find stock of D2HWBL212M?
You can fill out our help required form which you can use to request a quote for D2HWBL212M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.