Status: | Unknown |
---|---|
Series: | D2HW Series |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
524
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
359
in stock
|
Buy Now | |
Rutronik
from US$1.07
|
-
|
Buy Now | |
Newark Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$1.44
|
-
|
Buy Now | |
RS Americas
from US$3.64
|
-
|
Buy Now | |
element14
from US$3.32
|
-
|
Buy Now | |
TTI Europe
from US$1.32
|
-
|
Buy Now | |
Farnell
from US$2.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 2mA |
Contact Voltage DC Nom | 12VDC |
Product Range | D2HW Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.75N |
Switch,pin plunger,SPDT,posts/terms LH, | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICRO SPDT Pin THT Left-angled | Rutronik |
Microswitch, Pin Plunger, Spdt, 2A 125V | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 2A 125VAC 42VDC 0.75N Screw Mount/Through Hole | Avnet America |
Switch, Pin Plunger, 2 A @ 12 V, 12 V, Snap Action, D2HW Series | Omron Electronic Components D2HW-BL201DL | RS Americas |
MICROSWITCH, SEALED, LEAF LEVER, SPDT | element14 |
SNAP ACT SW SPDT-NONC 2A 42V | TTI Europe |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HWBL201DL?
Additional datasheets, footprints and schematics for D2HWBL201DL are listed on our Part Details page. You can also find images and similar parts to D2HWBL201DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HWBL201DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HWBL201DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HWBL201DL fall under?
The D2HWBL201DL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HWBL201DL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HWBL201DL you can contact the distributor directly for product support, shipping queries etc.
Is the D2HWBL201DL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HWBL201DL have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for D2HWBL201DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HWBL201DL often in real-time on the comparison pages.
What if I can't find stock of D2HWBL201DL?
You can fill out our help required form which you can use to request a quote for D2HWBL201DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.