Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.33
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.28
|
1,537
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$2.01
|
390
in stock
|
Buy Now | |
element14
from US$2.95
|
83
in stock
|
Buy Now | |
Farnell
from US$2.83
|
83
in stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
26
in stock
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
RS Americas
from US$1.48
|
-
|
Buy Now | |
TTI Europe
from US$1.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Long Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 2mA |
Contact Voltage DC Nom | 12VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.5N |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, 0.002A, 125Vac/12Vdc | Newark Electronics |
Omron Electronic Components Micro Switch D2HW, 2A, 1CO, 0.49N, Hinge Lever | Distrelec |
MICROSWITCH, SEALED, HINGE LEVER, PCB | element14 |
Switch,long hinge lever,SPDT,PCB,base mt | RS |
Switch Snap Action N.O./N.C. SPDT Long Hinge Lever PC Pins 2A 125VAC 42VDC 0.5N Thru-Hole | Avnet America |
SPDT-NO/NC Long Hinge Lever Microswitch, 2 A @ 12 V dc | Omron Electronic Components D2HWA221D | RS Americas |
SNAP ACT SW SPDT-NONC 2A 42V | TTI Europe |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HWA221D?
Additional datasheets, footprints and schematics for D2HWA221D are listed on our Part Details page. You can also find images and similar parts to D2HWA221D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HWA221D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HWA221D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HWA221D fall under?
The D2HWA221D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HWA221D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HWA221D you can contact the distributor directly for product support, shipping queries etc.
Is the D2HWA221D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HWA221D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for D2HWA221D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HWA221D often in real-time on the comparison pages.
What if I can't find stock of D2HWA221D?
You can fill out our help required form which you can use to request a quote for D2HWA221D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.