Status: | Unknown |
---|---|
Series: | D2HW Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.60
|
211
in stock
|
Buy Now | |
Newark Electronics
from US$1.96
|
6,500
in stock
|
Buy Now | |
TTI Europe
from US$1.16
|
2,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
222
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.21
|
198
in stock
|
Buy Now | |
element14
from US$2.39
|
183
in stock
|
Buy Now | |
Farnell
from US$2.01
|
183
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
RS Americas
from US$2.46
|
-
|
Buy Now | |
Distrelec
from US$1.73
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 2mA |
Contact Voltage DC Nom | 12VDC |
Product Range | D2HW Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.75N |
Microswitch, Pin Plunger, Spdt, 2A 125V | Newark Electronics |
SNAP ACT SW SPDT-NONC 2A 12V | TTI Europe |
Ultra submin sealed PCB sw, pin plunger | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch Type:Snap Action | element14 |
MICROSWITCH, PIN PLUNGER, SPDT, 12V, 2A | Farnell |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 2A 125VAC 42VDC 0.75N Screw Mount/Through Hole | Avnet Abacus |
MICRO THT SPDT PIN 0,75N | Rutronik |
Switch, Submini.,Snap Action, Sealed,12VDC, SPDT, Straight PCB, Pin Plunger | Omron Electronic Components D2HW-A201D | RS Americas |
Omron Electronic Components Micro Switch D2HW, 2A, 1CO, 0.75N, Plunger | Distrelec |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
MINIATURE BASIC SW | Relay Specialties |
Where can I find additional details, specifications and documents for a D2HWA201D?
Additional datasheets, footprints and schematics for D2HWA201D are listed on our Part Details page. You can also find images and similar parts to D2HWA201D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2HWA201D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2HWA201D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2HWA201D fall under?
The D2HWA201D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2HWA201D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2HWA201D you can contact the distributor directly for product support, shipping queries etc.
Is the D2HWA201D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2HWA201D have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Chip One Stop, RS and Transfer Multisort Elektronik have stock available or on a lead time for D2HWA201D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2HWA201D often in real-time on the comparison pages.
What if I can't find stock of D2HWA201D?
You can fill out our help required form which you can use to request a quote for D2HWA201D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.