Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
539
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
161
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
3
in stock
|
Buy Now | |
element14
from US$1.04
|
3
in stock
|
Buy Now | |
Farnell
from US$1.00
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Sager
from US$0.43
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPST-NO |
Switch Terminals | Through Hole |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 6VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.85N |
Switch micro plunger pcb right angled | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spst-No, Pin Plunger, Through Hole, 100 Ma Rohs Compliant: Yes |Omron D2FS-F-N-A | Newark Electronics |
MICROSWITCH, PLUNGER, SPST, 0.1A, 6VDC | element14 |
MICROSWITCH SPST 0,3N PCB RA | Rutronik |
Switch Snap Action N.O. SPST-NO Pin Plunger PC Pins 0.1A 6VDC 0.85N Thru-Hole | Avnet America |
SPST-NO Pin Plunger Microswitch, 100 mA @ 5 V dc | Omron Electronic Components D2FS-F-N-A | RS Americas |
SNAP ACT SW SPDT-NONC 3A 125V | TTI Europe |
Basic / Snap Action Switches Pin Plunger - PCB Terms Rght-angled | Sager |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2FS-F-N-A?
Additional datasheets, footprints and schematics for D2FS-F-N-A are listed on our Part Details page. You can also find images and similar parts to D2FS-F-N-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2FS-F-N-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2FS-F-N-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2FS-F-N-A fall under?
The D2FS-F-N-A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2FS-F-N-A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2FS-F-N-A you can contact the distributor directly for product support, shipping queries etc.
Is the D2FS-F-N-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2FS-F-N-A have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for D2FS-F-N-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2FS-F-N-A often in real-time on the comparison pages.
What if I can't find stock of D2FS-F-N-A?
You can fill out our help required form which you can use to request a quote for D2FS-F-N-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.