Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
886
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
1,215
in stock
|
Buy Now | |
element14
from US$2.22
|
1,215
in stock
|
Buy Now | |
Farnell
from US$2.15
|
1,215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
467
in stock
|
Buy Now | |
Distrelec
from US$1.94
|
71
in stock
|
Buy Now | |
Rutronik
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
RS Americas
from US$1.87
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now | |
Sager
from US$1.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 80gf |
Microswitch, Spdt, Hinge Lever, Solder, 1 A, 125 V Rohs Compliant: Yes |Omron D2F-L-A1 | Newark Electronics |
MICROSWITCH, HINGE, SPDT, 3A, 125VAC | element14 |
Gap fill | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Omron Electronic Components Micro Switch D2F, 3A, 1CO, 1.47N, Hinge Lever | Distrelec |
Microsw. lever, 1,5N ,left RA | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 3A 125VAC 30VDC 0.78N Thru-Hole | Avnet America |
SWITCH | RS Americas |
SNAP ACT SW SPDT-NONC 3A 125V | TTI Europe |
Basic / Snap Action Switches 3A Snap Action Swtch 80GF Hinge Lft Angle | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F-L-A1?
Additional datasheets, footprints and schematics for D2F-L-A1 are listed on our Part Details page. You can also find images and similar parts to D2F-L-A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F-L-A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F-L-A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F-L-A1 fall under?
The D2F-L-A1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F-L-A1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F-L-A1 you can contact the distributor directly for product support, shipping queries etc.
Is the D2F-L-A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F-L-A1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for D2F-L-A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F-L-A1 often in real-time on the comparison pages.
What if I can't find stock of D2F-L-A1?
You can fill out our help required form which you can use to request a quote for D2F-L-A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.