Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
805
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
837
in stock
|
Buy Now | |
RS Americas
from US$1.84
|
452
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
430
in stock
|
Buy Now | |
Distrelec
from US$1.33
|
357
in stock
|
Buy Now | |
CoreStaff
from US$0.79
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
81
in stock
|
Buy Now | |
element14
from US$1.72
|
81
in stock
|
Buy Now | |
Farnell
from US$2.24
|
81
in stock
|
Buy Now | |
Rutronik
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
TTI Europe
from US$0.81
|
-
|
Buy Now | |
Sager
from US$1.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SWITCH,SNAP ACTION,SUBMINIATURE,HINGE LE | RS |
Switch, Snap Action, Subminiature, Hinge Lever, 80G Of, Pcb Terminal Right Angle | Omron Electronic Components D2F-L-A | RS Americas |
Omron Electronic Components Micro Switch D2F, 3A, 1CO, 1.47N, Hinge Lever | Distrelec |
Microswitch, Spdt, Lever, Solder, 3 A, 125 V Rohs Compliant: Yes |Omron D2FLA | Newark Electronics |
MICROSWITCH, HINGE LEVER, 3A, PCB | element14 |
Microsw. lever, 1,5N ,right RA | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 3A 125VAC 30VDC 0.78N Thru-Hole | Avnet America |
SNAP ACT SW SPDT-NONC 3A 125V | TTI Europe |
Basic / Snap Action Switches Hinge lever r/a 80gf | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F-L-A?
Additional datasheets, footprints and schematics for D2F-L-A are listed on our Part Details page. You can also find images and similar parts to D2F-L-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F-L-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F-L-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F-L-A fall under?
The D2F-L-A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F-L-A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F-L-A you can contact the distributor directly for product support, shipping queries etc.
Is the D2F-L-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F-L-A have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Chip One Stop and Distrelec have stock available or on a lead time for D2F-L-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F-L-A often in real-time on the comparison pages.
What if I can't find stock of D2F-L-A?
You can fill out our help required form which you can use to request a quote for D2F-L-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.