Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
325
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
2,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
53
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
element14
from US$1.81
|
-
|
Buy Now | |
TTI Europe
from US$0.93
|
-
|
Buy Now | |
Sager
from US$1.35
|
-
|
Buy Now | |
Farnell
from US$1.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Microswitch, Lever, Spdt, 3A, 125Vac | Newark Electronics |
Switch,sim roller,sub min,solder term | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Solder 3A 125VAC 30VDC 0.78N Screw Mount | Avnet America |
SPDT-NO/NC Simulated Roller Lever Microswitch, 3 A @ 125 V ac | Omron Electronic Components D2FL3D | RS Americas |
MICROSWITCH, LEVER, SPDT, 3A, 125VAC | element14 |
SNAP ACT SW SPDT-NONC 3A 125V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F-L3-D?
Additional datasheets, footprints and schematics for D2F-L3-D are listed on our Part Details page. You can also find images and similar parts to D2F-L3-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F-L3-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F-L3-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F-L3-D fall under?
The D2F-L3-D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F-L3-D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F-L3-D you can contact the distributor directly for product support, shipping queries etc.
Is the D2F-L3-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F-L3-D have stock available?
Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, Avnet America and RS Americas have stock available or on a lead time for D2F-L3-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F-L3-D often in real-time on the comparison pages.
What if I can't find stock of D2F-L3-D?
You can fill out our help required form which you can use to request a quote for D2F-L3-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.