Status: | Unknown |
---|---|
Series: | D2F Series |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.45
|
801
in stock
|
Buy Now | |
Heilind Electronics
from US$2.23
|
2,133
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
801
in stock
|
Buy Now | |
element14
from US$1.98
|
801
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.23
|
711
in stock
|
Buy Now | |
CoreStaff
from US$1.32
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.93
|
73
in stock
|
Buy Now | |
Distrelec
from US$1.87
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
18
in stock
|
Buy Now | |
Rutronik
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
RS Americas
from US$2.06
|
-
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now | |
Sager
from US$1.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | D2F Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 80gf |
Actuation Type | Simulated Roller Lever |
Actuator Type | Simulated Roller Lever |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Current @ Contact Voltage DC Max | 2A |
Contact Current AC Max | 3A |
Contact Current DC Max | 2A |
Contact Resistance | 30mohm |
Contact Voltage AC Max | 125VAC |
Contact Voltage DC Max | 30VDC |
Dielectric Strength VDC | 600VAC |
Differential Travel Max | 0.5mm |
External Depth | 5.8mm |
External Length / Height | 6mm |
External Width | 12.8mm |
Fixing Centres | 6.5mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
Lead Length | 3.5mm |
Lead Spacing | 5.08mm |
Lever Length | 10mm |
No. of Electrical Operations | 30000 |
Operating Temperature Max | 65°C |
SWITCH BASIC SPDT 3A 80GF PCB MT | Heilind Electronics |
Microswitch, Spdt | Newark Electronics |
MICROSWITCH, SPDT | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Omron Electronic Components Micro Switch D2F, 3A, 1CO, 1.47N, Simulated Roller Lever | Distrelec |
MICRO SWITCH 1,5N simulated roller | Rutronik |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever PC Pins 3A 125VAC 30VDC 0.78N Thru-Hole | Avnet America |
SWITCH | RS Americas |
SNAP ACT SW SPDT 3A 125V | TTI Europe |
Basic / Snap Action Switches SPDT 3A 80GF PCMNT | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F-L3?
Additional datasheets, footprints and schematics for D2F-L3 are listed on our Part Details page. You can also find images and similar parts to D2F-L3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F-L3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F-L3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F-L3 fall under?
The D2F-L3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F-L3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F-L3 you can contact the distributor directly for product support, shipping queries etc.
Is the D2F-L3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F-L3 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for D2F-L3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F-L3 often in real-time on the comparison pages.
What if I can't find stock of D2F-L3?
You can fill out our help required form which you can use to request a quote for D2F-L3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.