Status: | Unknown |
---|---|
Series: | D2F Series |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
3,295
in stock
|
Buy Now | |
Newark Electronics
from US$3.84
|
2,617
in stock
|
Buy Now | |
element14
from US$3.71
|
2,617
in stock
|
Buy Now | |
Farnell
from US$4.62
|
2,617
in stock
|
Buy Now | |
TTI Europe
from US$1.19
|
2,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.10
|
1,214
in stock
|
Buy Now | |
Distrelec
from US$4.41
|
1,155
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
8
in stock
|
Buy Now | |
Avnet America
from US$3.14
|
-
|
Buy Now | |
RS Americas
from US$3.18
|
-
|
Buy Now | |
Sager
from US$4.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Through Hole |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | D2F Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.78N |
SVHC | No SVHC (27-Jun-2018) |
Actuator Type | Roller Lever |
Approval Bodies | CSA UL |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Current @ Contact Voltage DC Max | 2A |
Contact Current AC | 3A |
Contact Resistance | 30mohm |
Differential Travel Max | 0.05mm |
External Depth | 12.8mm |
External Length / Height | 6.5mm |
External Width | 5.8mm |
Fixing Centres | 6.5mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500V |
Lever Length | 12.8mm |
No. of Electrical Operations | 30000 |
Operating Force | 0.78N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Over Travel Min | 0.55mm |
Pre-travel | 0.5mm |
Release Force | 0.05N |
Ultra submin PCB switch,3A roller lever | RS |
Microswitch, D2F Series, Spdt, Roller Lever, Through Hole, 3 A, 125 V Rohs Compliant: Yes |Omron D2F-L2 | Newark Electronics |
SWITCH, ROLLER, SPDT, 3A, 125VAC | element14 |
SNAP ACT SW SPDT-NONC 3A 125V | TTI Europe |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Omron Electronic Components Micro Switch D2F, 3A, 1CO, 1.47N, Roller Lever | Distrelec |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever PC Pins 3A 125VAC 30VDC 0.78N Thru-Hole | Avnet America |
SWITCH | RS Americas |
Basic / Snap Action Switches SP ROLLER LEVR UNSLD | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F-L2?
Additional datasheets, footprints and schematics for D2F-L2 are listed on our Part Details page. You can also find images and similar parts to D2F-L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F-L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F-L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F-L2 fall under?
The D2F-L2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F-L2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F-L2 you can contact the distributor directly for product support, shipping queries etc.
Is the D2F-L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F-L2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for D2F-L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F-L2 often in real-time on the comparison pages.
What if I can't find stock of D2F-L2?
You can fill out our help required form which you can use to request a quote for D2F-L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.