Status: | Unknown |
---|---|
Series: | D2F Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
60
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
25,000
in stock
|
Buy Now | |
element14
from US$2.17
|
11,316
in stock
|
Buy Now | |
TTI Europe
from US$0.58
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
7,515
in stock
|
Buy Now | |
Farnell
from US$1.77
|
7,515
in stock
|
Buy Now | |
RS Americas
from US$0.96
|
4,052
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
2,607
in stock
|
Buy Now | |
Sager
from US$1.37
|
1,803
in stock
|
Buy Now | |
Distrelec
from US$1.29
|
1,748
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
1,520
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
1,108
in stock
|
Buy Now | |
Jameco Electronics
from US$1.65
|
580
in stock
|
Buy Now | |
Heilind Electronics
from US$1.56
|
383
in stock
|
Buy Now | |
CoreStaff
from US$0.73
|
200
in stock
|
Buy Now | |
Micros
from US$0.71
|
180
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.56
|
115
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.96
|
-
|
Buy Now | |
Carlton-Bates
from US$1.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | D2F Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 80gf |
Actuator Type | Lever |
Approval Bodies | CSA UL |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Current @ Contact Voltage DC Max | 2A |
Contact Current AC | 3A |
Contact Current AC Max | 3A |
Contact Current DC Max | 2A |
Contact Resistance | 30mohm |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.12mm |
External Depth | 12.8mm |
External Length / Height | 11.8mm |
External Width | 5.7mm |
Fixing Centres | 6.5mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500V |
Lever Length | 12.8mm |
No. of Electrical Operations | 30000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Over Travel Min | 0.25mm |
Pre-travel | 0.5mm |
Release Force | 0.2gf |
MINI-SCHALTER 3A D2FL | Rutronik |
MICROSWITCH, LEVER, SPDT, 3A, 125VAC | element14 |
SNAP ACT SW SPDT-NONC 3A 125V | TTI Europe |
Microswitch, Hinge Lever, Spdt, 3A 125V | Newark Electronics |
Switch Snap Action 3 A 125 VAC Snap Action 80 g 0.55 in. -25 to +65 ° | Omron Electronic Components D2F-L | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Basic / Snap Action Switches HNG LVR STD GP PCB | Sager |
Omron Electronic Components Micro Switch D2F, 3A, 1CO, 1.47N, Hinge Lever | Distrelec |
Microswitch 125VAC 3A 1,47N Lever | Schukat Electronic |
Omron D2F-L Snap Action Switch (N.O.-N.C.) Single Pole Double Throw Hinge 3 pcs | Jameco Electronics |
LEVER SWITCH PCB SPDT 3A 80GF | Heilind Electronics |
Micro switch | Micros |
Ultra submin PCB switch,3A lever | RS |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 3A 125VAC 30VDC 0.78N Thru-Hole | Avnet Abacus |
Switch, Limit | Carlton-Bates |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Where can I find additional details, specifications and documents for a D2FL?
Additional datasheets, footprints and schematics for D2FL are listed on our Part Details page. You can also find images and similar parts to D2FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2FL fall under?
The D2FL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2FL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2FL you can contact the distributor directly for product support, shipping queries etc.
Is the D2FL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2FL have stock available?
Authorised distributors including Rutronik, element14, TTI Europe, Newark Electronics and Farnell have stock available or on a lead time for D2FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2FL often in real-time on the comparison pages.
What if I can't find stock of D2FL?
You can fill out our help required form which you can use to request a quote for D2FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.