Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.25
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
7,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
311
in stock
|
Buy Now | |
TTI Europe
from US$0.88
|
300
in stock
|
Buy Now | |
Distrelec
from US$1.57
|
81
in stock
|
Buy Now | |
Relay Specialties
from US$1.00
|
15
in stock
|
Buy Now | |
element14
from US$1.83
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$3.41
|
-
|
Buy Now | |
Sager
from US$1.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 25gf |
Micro Sw, Spdt, 3A, 125Vac, Th | Newark Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SNAP ACT SW SPDT-NONC 3A 125V | TTI Europe |
Omron Electronic Components Micro Switch D2F, 3A, 1CO, 0.74N, Hinge Lever | Distrelec |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
MICROSWITCH, PIN, SPDT, 0.1A, 30VDC | element14 |
MICROSWIT. 0,7N THT rightangled | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 1A 125VAC 30VDC 0.25N Thru-Hole | Avnet America |
SWITCH, SNAP ACTION, SUBMINIATURE, HINGE LEVER, GENERAL PURP, LOW FORCE, RIGHT ANGLE T | Omron Electronic Components D2F-FL-A | RS Americas |
Basic / Snap Action Switches LEVER SWITCH GP RA | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a D2F-FL-A?
Additional datasheets, footprints and schematics for D2F-FL-A are listed on our Part Details page. You can also find images and similar parts to D2F-FL-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F-FL-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F-FL-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F-FL-A fall under?
The D2F-FL-A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F-FL-A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F-FL-A you can contact the distributor directly for product support, shipping queries etc.
Is the D2F-FL-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F-FL-A have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, TTI Europe, Distrelec and Relay Specialties have stock available or on a lead time for D2F-FL-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F-FL-A often in real-time on the comparison pages.
What if I can't find stock of D2F-FL-A?
You can fill out our help required form which you can use to request a quote for D2F-FL-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.