Status: | Unknown |
---|---|
Series: | D2F Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
660
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
6,780
in stock
|
Buy Now | |
element14
from US$1.09
|
6,780
in stock
|
Buy Now | |
Farnell
from US$1.37
|
6,780
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.91
|
546
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
526
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Distrelec
from US$0.83
|
-
|
Buy Now | |
Sager
from US$1.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage DC Nom | 30VDC |
Product Range | D2F Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.74N |
Microswitch, Hinge Lever, Spdt, 1A 125V | Newark Electronics |
MICROSWITCH, HINGE LEVER, SPDT, 1A 125V | element14 |
MICROSWITCH with lever 0,3N THT | Rutronik |
SNAP ACT SW SPDT-NONC 3A 125V | TTI Europe |
Switch,hinge lever,sub min,75gf,PCB | RS |
Ultra Subminiature Basic Switch, Snap Action, Hinge Lever, 1A, Low Force, 125V | Omron Electronic Components D2F-FL | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 1A 125VAC 30VDC 0.25N Thru-Hole | Avnet America |
Omron Electronic Components Micro Switch D2F, 1A, 1CO, 0.74N, Hinge Lever | Distrelec |
Basic / Snap Action Switches HINGE LEVER GP PCB | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2FFL?
Additional datasheets, footprints and schematics for D2FFL are listed on our Part Details page. You can also find images and similar parts to D2FFL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2FFL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2FFL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2FFL fall under?
The D2FFL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2FFL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2FFL you can contact the distributor directly for product support, shipping queries etc.
Is the D2FFL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2FFL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and TTI Europe have stock available or on a lead time for D2FFL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2FFL often in real-time on the comparison pages.
What if I can't find stock of D2FFL?
You can fill out our help required form which you can use to request a quote for D2FFL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.