Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 2A |
Contact Voltage DC Nom | 30VDC |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Solder 0.1A 125VAC 30VDC 0.65N Screw Mount | Avnet America |
SNAP ACT SW SPDT 2A 125V | TTI Europe |
Basic / Snap Action Switches Solder Sim Roll Lev 2A Silver Alloy SPDT | Sager |
Where can I find additional details, specifications and documents for a D2FD-2L30-1H BY OMI?
Additional datasheets, footprints and schematics for D2FD-2L30-1H BY OMI are listed on our Part Details page. You can also find images and similar parts to D2FD-2L30-1H BY OMI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2FD-2L30-1H BY OMI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2FD-2L30-1H BY OMI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2FD-2L30-1H BY OMI fall under?
The D2FD-2L30-1H BY OMI is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2FD-2L30-1H BY OMI when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2FD-2L30-1H BY OMI you can contact the distributor directly for product support, shipping queries etc.
Is the D2FD-2L30-1H BY OMI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2FD-2L30-1H BY OMI have stock available?
Authorised distributors including Avnet America, element14, TTI Europe and Sager have stock available or on a lead time for D2FD-2L30-1H BY OMI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2FD-2L30-1H BY OMI often in real-time on the comparison pages.
What if I can't find stock of D2FD-2L30-1H BY OMI?
You can fill out our help required form which you can use to request a quote for D2FD-2L30-1H BY OMI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.