Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
103
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
95
in stock
|
Buy Now | |
Chip One Stop
from US$3.69
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$3.34
|
25
in stock
|
Buy Now | |
element14
from US$4.01
|
25
in stock
|
Buy Now | |
Farnell
from US$3.97
|
25
in stock
|
Buy Now | |
Rutronik
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now | |
RS Americas
from US$2.78
|
-
|
Buy Now | |
TTI Europe
from US$0.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 66gf |
Microswitch,SPDT,0.1A,PCB,sim roll lever | RS |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Spdt, Simulated Roller Lever, Solder, 100 Ma, 125 V Rohs Compliant: Yes |Omron D2FD-01L30-1T | Newark Electronics |
MICROSWITCH, SPDT, 0.1A, SIM ROLL, 125V | element14 |
MICRO Roller Lever SPD 12,8x6mm | Rutronik |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Solder 0.1A 125VAC 30VDC 2N Screw Mount | Avnet America |
Microswitch, SPDT,0.1A, PCB, sim roll lever | Omron Electronic Components D2FD-01L30-1T | RS Americas |
SNAP ACT SW SPDT-NONC 3A 125V | TTI Europe |
Detection Switch - General Miniature Basic Switch | Avnet Abacus |
Where can I find additional details, specifications and documents for a D2FD-01L30-1T?
Additional datasheets, footprints and schematics for D2FD-01L30-1T are listed on our Part Details page. You can also find images and similar parts to D2FD-01L30-1T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2FD-01L30-1T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2FD-01L30-1T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2FD-01L30-1T fall under?
The D2FD-01L30-1T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2FD-01L30-1T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2FD-01L30-1T you can contact the distributor directly for product support, shipping queries etc.
Is the D2FD-01L30-1T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2FD-01L30-1T have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for D2FD-01L30-1T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2FD-01L30-1T often in real-time on the comparison pages.
What if I can't find stock of D2FD-01L30-1T?
You can fill out our help required form which you can use to request a quote for D2FD-01L30-1T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.