Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.48
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
4,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
173
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now | |
element14
from US$2.42
|
-
|
Buy Now | |
TTI Europe
from US$0.98
|
-
|
Buy Now | |
Sager
from US$1.63
|
-
|
Buy Now | |
Farnell
from US$2.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Microswitch, Spdt, 3A, 125Vac | Newark Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch,sub min,pin plunger,PCB 90 deg LH | RS |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 3A 125VAC 30VDC 1.47N Thru-Hole | Avnet America |
SPDT-NO/NC Pin Plunger Microswitch, 3 A @ 125 V ac | Omron Electronic Components D2FA1 | RS Americas |
MICROSWITCH, PIN, 3A, LH PCB | element14 |
SNAP ACT SW SPDT-NONC 3A 125V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2FA1?
Additional datasheets, footprints and schematics for D2FA1 are listed on our Part Details page. You can also find images and similar parts to D2FA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2FA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2FA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2FA1 fall under?
The D2FA1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2FA1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2FA1 you can contact the distributor directly for product support, shipping queries etc.
Is the D2FA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2FA1 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, Avnet America and RS Americas have stock available or on a lead time for D2FA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2FA1 often in real-time on the comparison pages.
What if I can't find stock of D2FA1?
You can fill out our help required form which you can use to request a quote for D2FA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.