Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
3,020
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
407
in stock
|
Buy Now | |
element14
from US$1.32
|
407
in stock
|
Buy Now | |
Farnell
from US$1.36
|
407
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
107
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now | |
Sager
from US$1.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 1.47N |
Switch,pin plunger,150g,PCB self supp tm | RS |
Microswitch, Spdt, Plunger, Solder, 100 Ma Rohs Compliant: Yes |Omron Electronic Components D2F01T | Newark Electronics |
MICROSWITCH, PIN, 0.1A, PCB | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 0.1A 30VDC 1.47N Thru-Hole | Avnet America |
SPDT-NO/NC Pin Plunger Microswitch, 100 mA @ 30 V dc | Omron Electronic Components D2F01T | RS Americas |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F01T?
Additional datasheets, footprints and schematics for D2F01T are listed on our Part Details page. You can also find images and similar parts to D2F01T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F01T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F01T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F01T fall under?
The D2F01T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F01T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F01T you can contact the distributor directly for product support, shipping queries etc.
Is the D2F01T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F01T have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for D2F01T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F01T often in real-time on the comparison pages.
What if I can't find stock of D2F01T?
You can fill out our help required form which you can use to request a quote for D2F01T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.