Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.60
|
861
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
861
in stock
|
Buy Now | |
element14
from US$1.30
|
861
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$1.42
|
-
|
Buy Now | |
TTI Europe
from US$0.77
|
-
|
Buy Now | |
Sager
from US$1.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder Lug |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30V |
RoHS Compliant | Yes |
Micro Sw, Spdt, 0.1A, 30Vdc, Solder Lug | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Hinge Lever Solder 0.1A 30VDC 0.78N Screw Mount | Avnet America |
Subminiature Basic Switch | Omron Electronic Components D2F-01L-D3 | RS Americas |
SNAP ACT SW SPDT-NONC 0.1A 30V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
Subminiature Basic Switch | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F-01L-D3?
Additional datasheets, footprints and schematics for D2F-01L-D3 are listed on our Part Details page. You can also find images and similar parts to D2F-01L-D3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F-01L-D3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F-01L-D3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F-01L-D3 fall under?
The D2F-01L-D3 is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to D2F-01L-D3 when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F-01L-D3 you can contact the distributor directly for product support, shipping queries etc.
Is the D2F-01L-D3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D2F-01L-D3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for D2F-01L-D3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F-01L-D3 often in real-time on the comparison pages.
What if I can't find stock of D2F-01L-D3?
You can fill out our help required form which you can use to request a quote for D2F-01L-D3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.