Status: | Unknown |
---|---|
Series: | D2F Series |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.52
|
75
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.89
|
393
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
323
in stock
|
Buy Now | |
element14
from US$2.89
|
323
in stock
|
Buy Now | |
Farnell
from US$2.37
|
323
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$2.41
|
13
in stock
|
Buy Now | |
Rutronik
from US$0.77
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
Sager
from US$1.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2F Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
SNAP ACT SW SPDT-NONC 0.1A 30V | TTI Europe |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, D2F Series, Spdt, Lever, Solder, 100 Ma, 125 V Rohs Compliant: Yes |Omron D2F01LA | Newark Electronics |
MICROSWITCH, HINGE LEVER, 0.1 | element14 |
SWITCH,SUBMINIATURE,SNAP-ACTION,HINGER L | RS |
Omron Electronic Components Micro Switch D2F, 100mA, 1CO, 1.47N, Hinge Lever | Distrelec |
Micro Hinge 1,5N rightangle | Rutronik |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 0.1A 30VDC 0.78N Screw Mount/Through Hole | Avnet America |
SPDT-NO/NC Hinge Lever Microswitch, 100 mA @ 30 V dc | Omron Electronic Components D2F01LA | RS Americas |
Basic / Snap Action Switches R/A HINGE LEVER 80gf | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F01LA?
Additional datasheets, footprints and schematics for D2F01LA are listed on our Part Details page. You can also find images and similar parts to D2F01LA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F01LA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F01LA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F01LA fall under?
The D2F01LA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F01LA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F01LA you can contact the distributor directly for product support, shipping queries etc.
Is the D2F01LA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F01LA have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for D2F01LA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F01LA often in real-time on the comparison pages.
What if I can't find stock of D2F01LA?
You can fill out our help required form which you can use to request a quote for D2F01LA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.