Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.05
|
340
in stock
|
Buy Now | |
Newark Electronics
from US$2.49
|
13,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
2,398
in stock
|
Buy Now | |
Heilind Electronics
from US$2.30
|
1,120
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.30
|
336
in stock
|
Buy Now | |
Distrelec
from US$1.83
|
334
in stock
|
Buy Now | |
CoreStaff
from US$1.60
|
200
in stock
|
Buy Now | |
element14
from US$2.65
|
141
in stock
|
Buy Now | |
Farnell
from US$2.54
|
141
in stock
|
Buy Now | |
Avnet America
from US$1.57
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
TTI Europe
from US$0.88
|
-
|
Buy Now | |
Sager
from US$2.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 1.47N |
Microswitch, Spdt, Simulated Roller Lever, Solder, 100 Ma Rohs Compliant: Yes |Omron Electronic Components D2F01L3-D | Newark Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SWITCH SPDT .1A 80GF SOLDER | Heilind Electronics |
Switch,sim roller,micro load,solder term | RS |
Omron Electronic Components Micro Switch D2F, 100mA, 1CO, 1.47N, Simulated Roller Lever | Distrelec |
MICROSWITCH, SIM ROLLER, 0.1 | element14 |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Solder 0.1A 30VDC 0.78N Screw Mount | Avnet America |
SPDT-NO/NC Simulated Roller Lever Microswitch, 100 mA @ 30 V dc | Omron Electronic Components D2F01L3D | RS Americas |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever Solder 0.1A 30VDC 1.47N | Avnet Abacus |
Where can I find additional details, specifications and documents for a D2F01L3D?
Additional datasheets, footprints and schematics for D2F01L3D are listed on our Part Details page. You can also find images and similar parts to D2F01L3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F01L3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F01L3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F01L3D fall under?
The D2F01L3D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F01L3D when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F01L3D you can contact the distributor directly for product support, shipping queries etc.
Is the D2F01L3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F01L3D have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Heilind Electronics, RS and Heilind Electronics Asia have stock available or on a lead time for D2F01L3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F01L3D often in real-time on the comparison pages.
What if I can't find stock of D2F01L3D?
You can fill out our help required form which you can use to request a quote for D2F01L3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.