Status: | Unknown |
---|---|
Series: | D2F Series |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
1,729
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
10,500
in stock
|
Buy Now | |
element14
from US$1.29
|
1,729
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
5
in stock
|
Buy Now | |
Avnet America
-
|
10,500
in stock
|
Buy Now | |
RS Americas
from US$1.64
|
-
|
Buy Now | |
Sager
from US$1.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Simulated Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2F Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.78N |
Ultra Miniature Rohs Compliant: Yes |Omron Electronic Components D2F-01L3 | Newark Electronics |
MICROSWITCH, SIM ROLLER, SPDT, 30V, 0.1A | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch Snap Action N.O./N.C. SPDT Simulated Roller Lever PC Pins 0.1A 30VDC 0.78N Thru-Hole | Avnet America |
SWITCH BASIC SPDT .1A 80GF 30V | Omron Electronic Components D2F-01L3 | RS Americas |
Basic / Snap Action Switches SPDT .1A 80GF PCB MT | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F-01L3?
Additional datasheets, footprints and schematics for D2F-01L3 are listed on our Part Details page. You can also find images and similar parts to D2F-01L3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F-01L3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F-01L3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F-01L3 fall under?
The D2F-01L3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F-01L3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F-01L3 you can contact the distributor directly for product support, shipping queries etc.
Is the D2F-01L3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F-01L3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for D2F-01L3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F-01L3 often in real-time on the comparison pages.
What if I can't find stock of D2F-01L3?
You can fill out our help required form which you can use to request a quote for D2F-01L3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.