Status: | Unknown |
---|---|
Series: | D2F Series |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
130
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
644
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
51
in stock
|
Buy Now | |
element14
from US$3.96
|
51
in stock
|
Buy Now | |
Farnell
from US$3.00
|
51
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
RS Americas
from US$2.47
|
-
|
Buy Now | |
TTI Europe
from US$1.21
|
-
|
Buy Now | |
Sager
from US$2.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2F Series |
Contact Voltage AC Nom | - |
Operating Force Max | 0.78N |
Actuation Type | Roller Lever |
Actuator Type | Roller Lever |
Approval Bodies | CSA UL |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Current @ Contact Voltage DC Max | 0.1A |
Contact Current AC | 3A |
Contact Current DC Max | 100mA |
Contact Resistance | 30mohm |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.05mm |
External Depth | 12.8mm |
External Length / Height | 6.5mm |
External Width | 5.8mm |
Fixing Centres | 6.5mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500V |
Lever Length | 12.8mm |
No. of Electrical Operations | 30000 |
Operating Force | 0.78N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Over Travel Min | 0.55mm |
Pre-travel | 0.5mm |
Release Force | 0.05N |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Ultra submin PCB switch,0.1A rollerlever | RS |
Microswitch, D2F Series, Spdt, Roller Lever, Solder, 100 Ma Rohs Compliant: Yes |Omron D2F-01L2 | Newark Electronics |
MICROSWITCH, ROLLER LEVER | element14 |
Switch Snap Action N.O./N.C. SPDT Hinge Roller Lever PC Pins 0.1A 30VDC 0.78N Thru-Hole | Avnet America |
SWITCH | RS Americas |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches Roller PCB Term Microvolt 80g OF | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F-01L2?
Additional datasheets, footprints and schematics for D2F-01L2 are listed on our Part Details page. You can also find images and similar parts to D2F-01L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F-01L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F-01L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F-01L2 fall under?
The D2F-01L2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F-01L2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F-01L2 you can contact the distributor directly for product support, shipping queries etc.
Is the D2F-01L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F-01L2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for D2F-01L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F-01L2 often in real-time on the comparison pages.
What if I can't find stock of D2F-01L2?
You can fill out our help required form which you can use to request a quote for D2F-01L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.