Status: | Unknown |
---|---|
Series: | D2F Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
8,996
in stock
|
Buy Now | |
Heilind Electronics
from US$1.22
|
5,212
in stock
|
Buy Now | |
element14
from US$1.21
|
4,295
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
2,545
in stock
|
Buy Now | |
Farnell
from US$1.39
|
2,545
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
2,500
in stock
|
Buy Now | |
Sager
from US$1.00
|
1,960
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.22
|
1,737
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
960
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
803
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
800
in stock
|
Buy Now | |
CoreStaff
from US$0.94
|
150
in stock
|
Buy Now | |
Micros
from US$0.76
|
118
in stock
|
Buy Now | |
Relay Specialties
from US$0.72
|
66
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Through Hole |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2F Series |
Contact Voltage AC Nom | - |
Operating Force Max | 0.78N |
Actuator Type | Lever |
Approval Bodies | CSA UL |
Contact Current @ Contact Voltage DC Max | 0.1A |
Contact Resistance | 30mohm |
Differential Travel Max | 0.05mm |
External Depth | 12.8mm |
External Length / Height | 6.5mm |
External Width | 5.8mm |
Fixing Centres | 6.5mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500V |
Lever Length | 12.8mm |
No. of Electrical Operations | 30000 |
Operating Force | 0.78N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Over Travel Min | 0.55mm |
Pre-travel | 0.5mm |
Release Force | 0.05N |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
LEVER SWITCH PCB SPDT .1A 80GF | Heilind Electronics |
SWITCH, LEVER, SPDT, 0.1A, 30VDC | element14 |
Microswitch, D2F Series, Spdt, Lever, Through Hole, 100 Ma, 125 V Rohs Compliant: Yes |Omron D2F-01L | Newark Electronics |
SNAP ACT SW SPDT-NONC 0.1A 30V | TTI Europe |
Basic / Snap Action Switches HNG LVR STD uV/C PCB | Sager |
MICROSWITCH SPDT THT Hingelever | Rutronik |
Switch, Snap Action, 3 A, 125 VAC, Snap Action, 80 g, 0.55 in., -25 to +65 deg.C | Omron Electronic Components D2F-01L | RS Americas |
Omron Electronic Components Micro Switch D2F, 100mA, 1CO, 1.47N, Hinge Lever | Distrelec |
Micro switch | Micros |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
Switch Snap Action N.O./N.C. SPDT Hinge Lever PC Pins 0.1A 30VDC 0.78N Thru-Hole | Avnet America |
Ultra submin PCB switch,0.1A lever | RS |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a D2F-01L?
Additional datasheets, footprints and schematics for D2F-01L are listed on our Part Details page. You can also find images and similar parts to D2F-01L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F-01L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F-01L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F-01L fall under?
The D2F-01L is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F-01L when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F-01L you can contact the distributor directly for product support, shipping queries etc.
Is the D2F-01L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F-01L have stock available?
Authorised distributors including Transfer Multisort Elektronik, Heilind Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for D2F-01L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F-01L often in real-time on the comparison pages.
What if I can't find stock of D2F-01L?
You can fill out our help required form which you can use to request a quote for D2F-01L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.