Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
1,435
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
939
in stock
|
Buy Now | |
element14
from US$1.45
|
939
in stock
|
Buy Now | |
Farnell
from US$1.35
|
939
in stock
|
Buy Now | |
Heilind Electronics
from US$1.12
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
446
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.12
|
250
in stock
|
Buy Now | |
Rutronik
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now | |
Sager
from US$0.98
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | 0.74N |
Switch,pin plunger,75g,PCB self supp trm | RS |
Microswitch, Spdt, 0.1A, 30Vdc, 75Gf | Newark Electronics |
MICROSWITCH, SPDT, 0.1A, 30VDC, 75GF | element14 |
ULTRA MINIATURE DETECTION SWITCHES | Heilind Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
MICRO 0,75N SPDT THT PIN | Rutronik |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 0.1A 30VDC 0.74N Thru-Hole | Avnet America |
SPDT-NO/NC Pin Plunger Microswitch, 100 mA @ 30 V dc | Omron Electronic Components D2F01FT | RS Americas |
SNAP ACT SW SPDT 0.1A 30V | TTI Europe |
Basic / Snap Action Switches Subminiature Basic Switch | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F01FT?
Additional datasheets, footprints and schematics for D2F01FT are listed on our Part Details page. You can also find images and similar parts to D2F01FT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F01FT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F01FT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F01FT fall under?
The D2F01FT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F01FT when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F01FT you can contact the distributor directly for product support, shipping queries etc.
Is the D2F01FT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F01FT have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for D2F01FT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F01FT often in real-time on the comparison pages.
What if I can't find stock of D2F01FT?
You can fill out our help required form which you can use to request a quote for D2F01FT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.