Status: | Unknown |
---|---|
Series: | D2F Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
14,000
in stock
|
Buy Now | |
element14
from US$1.42
|
10,280
in stock
|
Buy Now | |
Farnell
from US$1.54
|
10,247
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
3,786
in stock
|
Buy Now | |
Sager
from US$0.96
|
3,287
in stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
2,844
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$1.20
|
1,965
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.10
|
948
in stock
|
Buy Now | |
CoreStaff
from US$0.87
|
200
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
197
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
20
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Miniature |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2F Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 0.74N |
Microswitch Pin Plunger Spdt 100Ma 125V | Newark Electronics |
MICROSWITCH, PIN, 0.1 | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Basic / Snap Action Switches PIN PLR LF uV/C PCB | Sager |
BUTTON SWITCH PCB SPDT .1A 75GF | Heilind Electronics |
SNAP ACT SW SPDT-NONC 0.1A 30V | TTI Europe |
Ultra Subminiature Basic Switch, Snap Action, Pin Plunger, .1A, Low Force, 125V | Omron Electronic Components D2F-01F | RS Americas |
Omron Electronic Components Micro Switch D2F, 100mA, 1CO, 0.74N, Plunger | Distrelec |
Gap fill | RS |
MICROSWITCH SPDT THT PIN | Rutronik |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 0.1A 30VDC 0.74N Thru-Hole | Avnet America |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a D2F01F?
Additional datasheets, footprints and schematics for D2F01F are listed on our Part Details page. You can also find images and similar parts to D2F01F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F01F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F01F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F01F fall under?
The D2F01F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F01F when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F01F you can contact the distributor directly for product support, shipping queries etc.
Is the D2F01F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F01F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Sager have stock available or on a lead time for D2F01F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F01F often in real-time on the comparison pages.
What if I can't find stock of D2F01F?
You can fill out our help required form which you can use to request a quote for D2F01F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.