Status: | Unknown |
---|---|
Series: | D2F Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
23,470
in stock
|
Buy Now | |
element14
from US$0.98
|
23,470
in stock
|
Buy Now | |
Farnell
from US$1.56
|
23,470
in stock
|
Buy Now | |
Sager
from US$0.96
|
3,224
in stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
3,184
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
1,806
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
1,795
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.10
|
1,061
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$1.10
|
936
in stock
|
Buy Now | |
CoreStaff
from US$0.87
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
194
in stock
|
Buy Now | |
Relay Specialties
from US$0.67
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Schukat Electronic
from US$0.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 30VDC |
Product Range | D2F Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.47N |
Actuator Type | Plunger |
Approval Bodies | CSA UL |
Contact Current @ Contact Voltage DC Max | 0.1A |
Contact Resistance | 30mohm |
Differential Travel Max | 0.12mm |
External Depth | 12.8mm |
External Length / Height | 6.5mm |
External Width | 5.8mm |
Fixing Centres | 6.5mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500V |
Lever Length | 12.8mm |
No. of Electrical Operations | 30000 |
Operating Force | 1.47N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Over Travel Min | 0.25mm |
Pre-travel | 0.5mm |
Release Force | 0.2N |
Microswitch, D2F Series, Spdt, Pin Plunger, Solder, 100 Ma, 125 V Rohs Compliant: Yes |Omron D2F-01 | Newark Electronics |
MICROSWITCH, PLUNGER, SPDT, 30VDC, 0.1A | element14 |
Basic / Snap Action Switches PIN PLR STD uV/C PCB | Sager |
BUTTON SWITCH PCB SPDT .1A 150GF | Heilind Electronics |
Omron Electronic Components Micro Switch D2F, 100mA, 1CO, 1.47N, Plunger | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
SNAP ACT SW SPDT-NONC 0.1A 30V | TTI Europe |
Switch, Pin Plunger, 150 g, 3 A @ 125 VAC, 125 VAC/30 VDC, Snap Action | Omron Electronic Components D2F-01 | RS Americas |
Ultra submin PCB switch,0.1A pin plunger | RS |
OMRON SNAP ACTION SWITCHES - U | Relay Specialties |
MICROSWITCH SPDT THT PLUNGER 1 | Rutronik |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 0.1A 30VDC 1.47N Thru-Hole | Avnet America |
Microswitch 30VDC 0,1A 1,47N Pin | Schukat Electronic |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a D2F-01?
Additional datasheets, footprints and schematics for D2F-01 are listed on our Part Details page. You can also find images and similar parts to D2F-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F-01 fall under?
The D2F-01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F-01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F-01 you can contact the distributor directly for product support, shipping queries etc.
Is the D2F-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F-01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Heilind Electronics have stock available or on a lead time for D2F-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F-01 often in real-time on the comparison pages.
What if I can't find stock of D2F-01?
You can fill out our help required form which you can use to request a quote for D2F-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.