Status: | Unknown |
---|---|
Series: | D2F Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
405
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
100,390
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.41
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
6,160
in stock
|
Buy Now | |
element14
from US$1.70
|
6,160
in stock
|
Buy Now | |
Farnell
from US$1.52
|
6,160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
5,004
in stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
3,562
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.10
|
1,187
in stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
1,070
in stock
|
Buy Now | |
RS Americas
from US$0.97
|
1,000
in stock
|
Buy Now | |
Sager
from US$0.96
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$1.01
|
609
in stock
|
Buy Now | |
CoreStaff
from US$0.66
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$18.73
|
5
in stock
|
Buy Now | |
Relay Specialties
from US$0.58
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Carlton-Bates
from US$1.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 3A |
Contact Voltage DC Nom | 30VDC |
Product Range | D2F Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 150gf |
Actuation Type | Plunger |
Actuator Type | Plunger |
Approval Bodies | CSA UL |
Contact Current @ Contact Voltage AC Max | 3A |
Contact Current @ Contact Voltage DC Max | 2A |
Contact Current AC | 3A |
Contact Current AC Max | 3A |
Contact Current DC Max | 2A |
Contact Resistance | 30mohm |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.12mm |
External Depth | 12.8mm |
External Length / Height | 10mm |
External Width | 5.7mm |
Fixing Centres | 6.5mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500V |
No. of Electrical Operations | 30000 |
Operating Force | 1.47N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Over Travel Min | 0.25mm |
Pre-travel | 0.5mm |
Release Force | 0.2N |
SNAP ACT SW SPDT-NONC 3A 125V | TTI Europe |
MICROSWITCH SPDT THT PLUNDER 3A | Rutronik |
Microswitch, D2F Series, Spdt, Plunger, Solder, 3 A, 125 V Rohs Compliant: Yes |Omron D2F | Newark Electronics |
MICROSWITCH, BROAD PLUNGER | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
BUTTON SWITCH PCB SPDT 3A 150GF | Heilind Electronics |
Microswitch 125VAC 3A 0,5N Pin | Schukat Electronic |
Switch, Pin Plunger, 150 g, 3 A @ 125 VAC, 125 VAC/30 VDC, Snap Action | Omron Electronic Components D2F | RS Americas |
Basic / Snap Action Switches PIN PLUNGER GP PCB | Sager |
Omron Electronic Components Micro Switch D2F, 3A, 2A, 1CO, 1.47N, Plunger | Distrelec |
Ultra submin PCB switch,3A pin plunger | RS |
OMRON UNSEALED SNAP ACTION SWI | Relay Specialties |
Switch Snap Action N.O./N.C. SPDT Pin Plunger PC Pins 3A 125VAC 30VDC 1.47N Thru-Hole | Avnet America |
Switch, Limit | Carlton-Bates |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a D2F?
Additional datasheets, footprints and schematics for D2F are listed on our Part Details page. You can also find images and similar parts to D2F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2F fall under?
The D2F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2F when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2F you can contact the distributor directly for product support, shipping queries etc.
Is the D2F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2F have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Rutronik, Newark Electronics and element14 have stock available or on a lead time for D2F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2F often in real-time on the comparison pages.
What if I can't find stock of D2F?
You can fill out our help required form which you can use to request a quote for D2F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.