Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$168.20
Blower Type | Centrifugal |
---|---|
Supply Voltage | 115V |
Current Type | AC |
Fan Frame Size | 216mm |
External Depth | 195mm |
Flow Rate - Metric | 16.48m³/min |
Flow Rate - Imperial | 582cu.ft/min |
Noise Rating | 63dBA |
Bearing Type | - |
Blower, Centrifugal, 115VAC, 220x216mm, Scroll, 582CFM, 455W, 63dBA, Terminals | ebm-papst D2E146-HT65-14 | RS Americas |
Blowers & Centrifugal Fans AC Centrifugal Blower, 146mm, 115VAC, 582CFM | Sager |
Blower, 220Mm, 115Vac | Newark Electronics |
BLOWER, 220MM, 115VAC | element14 |
AC Blower 115V 455W 60Hz 582CFM 63dB Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a D2E146-HT65-14?
Additional datasheets, footprints and schematics for D2E146-HT65-14 are listed on our Part Details page. You can also find images and similar parts to D2E146-HT65-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E146-HT65-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E146-HT65-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E146-HT65-14 fall under?
The D2E146-HT65-14 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E146-HT65-14 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E146-HT65-14 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E146-HT65-14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2E146-HT65-14 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for D2E146-HT65-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E146-HT65-14 often in real-time on the comparison pages.
What if I can't find stock of D2E146-HT65-14?
You can fill out our help required form which you can use to request a quote for D2E146-HT65-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.