Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$223.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$380.31
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$333.95
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$305.00
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$358.11
|
18
in stock
|
Buy Now | |
element14
from US$335.61
|
18
in stock
|
Buy Now | |
RS Americas
from US$344.34
|
3
in stock
|
Buy Now | |
Avnet America
from US$223.49
|
-
|
Buy Now | |
Sager
from US$278.25
|
-
|
Buy Now |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 180mm |
External Depth | 215mm |
Flow Rate - Metric | 8.5m³/min |
Flow Rate - Imperial | 300cu.ft/min |
Noise Rating | 56dBA |
Bearing Type | Ball |
Blowers&Centrifugal Fans AC Centrifugal Blower | Rapid Electronics |
Ac Centrifugal Blower | Newark Electronics |
Fan, Centrifugal , 230VAC, 171x215x180mm, 335 CFM, 200W, 1800RPM, Ball, IP44 | ebm-papst D2E133-AM47-94 | RS Americas |
Blowers & Centrifugal Fans AC Centrifugal Blower | Sager |
Where can I find additional details, specifications and documents for a D2E133-AM47-94?
Additional datasheets, footprints and schematics for D2E133-AM47-94 are listed on our Part Details page. You can also find images and similar parts to D2E133-AM47-94 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E133-AM47-94 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E133-AM47-94 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E133-AM47-94 fall under?
The D2E133-AM47-94 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E133-AM47-94 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E133-AM47-94 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E133-AM47-94 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2E133-AM47-94 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for D2E133-AM47-94.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E133-AM47-94 often in real-time on the comparison pages.
What if I can't find stock of D2E133-AM47-94?
You can fill out our help required form which you can use to request a quote for D2E133-AM47-94 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.