Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 115V |
Current Type | AC |
Fan Frame Size | 180mm |
External Depth | 254mm |
Bearing Type | Ball |
Power Rating | 180W |
RoHS Compliant | Yes |
Centrifugal Blower | Newark Electronics |
AC CENTRIFUGAL BLOWER | Avnet America |
Blowers & Centrifugal Fans AC Centrifugal Blower | Sager |
Where can I find additional details, specifications and documents for a D2E133-AB21-33?
Additional datasheets, footprints and schematics for D2E133-AB21-33 are listed on our Part Details page. You can also find images and similar parts to D2E133-AB21-33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E133-AB21-33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E133-AB21-33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E133-AB21-33 fall under?
The D2E133-AB21-33 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E133-AB21-33 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E133-AB21-33 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E133-AB21-33 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D2E133-AB21-33 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for D2E133-AB21-33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E133-AB21-33 often in real-time on the comparison pages.
What if I can't find stock of D2E133-AB21-33?
You can fill out our help required form which you can use to request a quote for D2E133-AB21-33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.