Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 213mm |
External Depth | 270mm |
Flow Rate - Metric | 10m³/min |
Flow Rate - Imperial | 353cu.ft/min |
Noise Rating | 55dBA |
RoHS Compliant | Yes |
Ac Blower |Ebm-Papst D2E133-DM47-23 | Newark Electronics |
AC Blower Ball Bearing 230V 0.78A/0.82A 175W/185W 50Hz/60Hz 1650RPM/2200RPM 441.4CFM/273.7CFM 58dB/62dB Flange Mount | Avnet America |
Blower, Centrifugal, 230VAC, 270x142mm, Scroll, 353CFM, 195W, 55dBA, Leadwires | ebm-papst D2E133-DM47-23 | RS Americas |
Blowers & Centrifugal Fans Centrifugal, 133mm, 230V, 353CFM, 175/185W, 1650/2200RPM, 100/250Pa, Ball, IP44 | Sager |
Where can I find additional details, specifications and documents for a D2E133-DM47-23?
Additional datasheets, footprints and schematics for D2E133-DM47-23 are listed on our Part Details page. You can also find images and similar parts to D2E133-DM47-23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E133-DM47-23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E133-DM47-23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E133-DM47-23 fall under?
The D2E133-DM47-23 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E133-DM47-23 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E133-DM47-23 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E133-DM47-23 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D2E133-DM47-23 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for D2E133-DM47-23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E133-DM47-23 often in real-time on the comparison pages.
What if I can't find stock of D2E133-DM47-23?
You can fill out our help required form which you can use to request a quote for D2E133-DM47-23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.