Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$140.80
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 180mm |
External Depth | 254mm |
Flow Rate - Metric | 8.5m³/min |
Flow Rate - Imperial | 300cu.ft/min |
Noise Rating | 56dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Blowers&Centrifugal Fans AC Centrifugal Blower | Rapid Electronics |
Ac Blower Centrifugal Ball Bearing 230V/Ebm Papst |Ebm-Papst D2E133-AM47-A7 | Newark Electronics |
AC Blower Ball Bearing 230V 200W 60Hz 300CFM 56dB Flange Mount | Avnet America |
Fan, Centrifugal , 230VAC, 171x215x180mm, 335 CFM, 200W, 1800RPM, Ball, IP44 | ebm-papst D2E133-AM47-A7 | RS Americas |
Blowers & Centrifugal Fans AC Centrifugal Blower, 133mm Round, 230VAC, 300CFM | Sager |
Where can I find additional details, specifications and documents for a D2E133-AM47-A7?
Additional datasheets, footprints and schematics for D2E133-AM47-A7 are listed on our Part Details page. You can also find images and similar parts to D2E133-AM47-A7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E133-AM47-A7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E133-AM47-A7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E133-AM47-A7 fall under?
The D2E133-AM47-A7 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E133-AM47-A7 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E133-AM47-A7 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E133-AM47-A7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D2E133-AM47-A7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D2E133-AM47-A7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E133-AM47-A7 often in real-time on the comparison pages.
What if I can't find stock of D2E133-AM47-A7?
You can fill out our help required form which you can use to request a quote for D2E133-AM47-A7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.