Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 144mm |
External Depth | 140mm |
Flow Rate - Metric | 3m³/min |
Flow Rate - Imperial | 106cu.ft/min |
Noise Rating | 47dBA |
RoHS Compliant | Yes |
Ac Centrifugal Blower, 97 X 144Mm, 230V | Newark Electronics |
AC Blower Ball Bearing 230V 42W 60Hz 106CFM 47dB Flange Mount | Avnet America |
Fan, Centrifugal , 230VAC, 144x108x137mm, 110 CFM, 42W, 1650RPM, Ball, IP44 | ebm-papst D2E097-CB01-12 | RS Americas |
Blowers & Centrifugal Fans AC Centrifugal Blower, 97mm Round, 230VAC, 106CFM | Sager |
Where can I find additional details, specifications and documents for a D2E097-CB01-12?
Additional datasheets, footprints and schematics for D2E097-CB01-12 are listed on our Part Details page. You can also find images and similar parts to D2E097-CB01-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E097-CB01-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E097-CB01-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E097-CB01-12 fall under?
The D2E097-CB01-12 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E097-CB01-12 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E097-CB01-12 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E097-CB01-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D2E097-CB01-12 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for D2E097-CB01-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E097-CB01-12 often in real-time on the comparison pages.
What if I can't find stock of D2E097-CB01-12?
You can fill out our help required form which you can use to request a quote for D2E097-CB01-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.