Status: | Unknown |
---|---|
Series: | D2D Series |
RoHS: | Unknown |
Prices starting from US$4.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.34
|
443
in stock
|
Buy Now | |
CoreStaff
from US$4.83
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$4.01
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.73
|
42
in stock
|
Buy Now | |
RS Americas
from US$10.51
|
27
in stock
|
Buy Now | |
Rutronik
from US$4.30
|
-
|
Buy Now | |
Newark Electronics
from US$7.89
|
-
|
Buy Now | |
Avnet America
from US$6.30
|
-
|
Buy Now | |
element14
from US$10.37
|
-
|
Buy Now | |
TTI Europe
from US$4.44
|
-
|
Buy Now | |
Farnell
from US$6.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | D2D Series |
---|---|
Contact Configuration | SPST-1NC / 1NO |
Switch Terminals | Quick Connect Solder |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 10A |
IP Rating | IP40 |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
Door interlock,pull on,SPDB NO/NC,pan mt | RS |
Switch: door | Transfer Multisort Elektronik |
Basic / Snap Action Switches POWER/DOOR SWITCH | Omron Electronic Components D2D-2100 | RS Americas |
Door Interlock SPST NO/NC | Rutronik |
Safety Interlock Switch, Spst-1Nc/1No, 10 A, 250 V, Quick Connect, Solder |Omron Electronic Components D2D-2100 | Newark Electronics |
Electromechanical Switch Door Interlock Switch N.O./N.C. SPDT 16A | Avnet America |
SWITCH, SPST-NO+NC, 10A, 250VAC | element14 |
SNAP ACT SW SPDT 10A 250V | TTI Europe |
DOOR INTERLOCK SWITCH | Power and Signal Group |
POWER/DOOR SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D2D-2100?
Additional datasheets, footprints and schematics for D2D-2100 are listed on our Part Details page. You can also find images and similar parts to D2D-2100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2D-2100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2D-2100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2D-2100 fall under?
The D2D-2100 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D2D-2100 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2D-2100 you can contact the distributor directly for product support, shipping queries etc.
Is the D2D-2100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2D-2100 have stock available?
Authorised distributors including RS, CoreStaff, Chip One Stop, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for D2D-2100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2D-2100 often in real-time on the comparison pages.
What if I can't find stock of D2D-2100?
You can fill out our help required form which you can use to request a quote for D2D-2100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.