Status: | Unknown |
---|---|
Series: | D2D Series |
RoHS: | Unknown |
Prices starting from US$4.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.11
|
857
in stock
|
Buy Now | |
element14
from US$9.22
|
591
in stock
|
Buy Now | |
Farnell
from US$7.49
|
591
in stock
|
Buy Now | |
CoreStaff
from US$4.83
|
200
in stock
|
Buy Now | |
Relay Specialties
from US$5.18
|
126
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.59
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$8.74
|
87
in stock
|
Buy Now | |
Chip One Stop
from US$4.01
|
83
in stock
|
Buy Now | |
Avnet Abacus
-
|
250
in stock
|
Buy Now | |
Avnet America
from US$5.47
|
-
|
Buy Now | |
RS Americas
from US$7.47
|
-
|
Buy Now | |
Carlton-Bates
from US$9.07
|
-
|
Buy Now | |
TTI Europe
from US$4.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | D2D Series |
---|---|
Contact Configuration | SPDT-1NO / 1NC |
Switch Terminals | Quick Connect Solder |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 10A |
IP Rating | IP40 |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
Door interlock,pull on,SPDB NO/NC,scr mt | RS |
SWITCH, SPST-NO+NC, 10A, 250VAC | element14 |
OMRON DOOR INTERLOCK SWITCH | Relay Specialties |
Switch: door | Transfer Multisort Elektronik |
Switch, Safety Interlock Spdt-No/Nc, 10A | Newark Electronics |
Electromechanical Switch Door Interlock Switch N.O./N.C. SPDT 16A | Avnet Abacus |
Power Door Interlock Switch, Pull-On-Lock Type, Screw, SPDB-NO/NC, D2D Series | Omron Electronic Components D2D-2000 | RS Americas |
Switch, Door Interlock | Carlton-Bates |
DOOR INTERLOCK SW SPDB-NONC | TTI Europe |
DOOR INTERLOCK SWITCH | Power and Signal Group |
Where can I find additional details, specifications and documents for a D2D-2000?
Additional datasheets, footprints and schematics for D2D-2000 are listed on our Part Details page. You can also find images and similar parts to D2D-2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2D-2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2D-2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2D-2000 fall under?
The D2D-2000 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D2D-2000 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2D-2000 you can contact the distributor directly for product support, shipping queries etc.
Is the D2D-2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2D-2000 have stock available?
Authorised distributors including RS, element14, Farnell, CoreStaff and Relay Specialties have stock available or on a lead time for D2D-2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2D-2000 often in real-time on the comparison pages.
What if I can't find stock of D2D-2000?
You can fill out our help required form which you can use to request a quote for D2D-2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.