Status: | Unknown |
---|---|
Series: | D2D Series |
RoHS: | Unknown |
Prices starting from US$3.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.09
|
175
in stock
|
Buy Now | |
Chip One Stop
from US$3.22
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.89
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$8.74
|
34
in stock
|
Buy Now | |
element14
from US$10.67
|
34
in stock
|
Buy Now | |
Farnell
from US$7.53
|
34
in stock
|
Buy Now | |
Avnet America
from US$6.48
|
-
|
Buy Now | |
RS Americas
from US$8.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | D2D Series |
---|---|
Contact Configuration | SPDT-1NO / 1NC |
Switch Terminals | Quick Connect Solder |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 16A |
IP Rating | - |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
Actuator Type | Plunger |
Approval Bodies | CSA SEMKO UL VDE |
Bezel Depth | 40mm |
Bezel Width | 21mm |
Contact Current AC | 16A |
Contact Rating | 16A |
Current Rating | 16A |
External Depth | 12.4mm |
External Length / Height | 33.7mm |
External Width | 30mm |
Fixing Centres LxW | 22mm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 2.94N |
Operating Force Max | 2.94N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Panel Cutout Depth | 37mm |
Panel Cutout Width | 13.5mm |
Door interlock sw,SPDB-NO/NC,16A,pan mt | RS |
Switch: door | Transfer Multisort Elektronik |
Safety Interlock Switch, Spdt-1No/1Nc, 16 A, 250 V, Quick Connect, Solder Rohs Compliant: Yes |Omron D2D-1100 | Newark Electronics |
MICROSAFETY SWITCH, SPNC | element14 |
Electromechanical Switch Door Interlock Switch N.O./N.C. SP 16A | Avnet America |
Door interlock sw, SPDB-NO/NC,16A, pan mt | Omron Electronic Components D2D-1100 | RS Americas |
DOOR INTERLOCK SWITCH | Power and Signal Group |
POWER/DOOR SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D2D-1100?
Additional datasheets, footprints and schematics for D2D-1100 are listed on our Part Details page. You can also find images and similar parts to D2D-1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2D-1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2D-1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2D-1100 fall under?
The D2D-1100 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D2D-1100 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2D-1100 you can contact the distributor directly for product support, shipping queries etc.
Is the D2D-1100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2D-1100 have stock available?
Authorised distributors including RS, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for D2D-1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2D-1100 often in real-time on the comparison pages.
What if I can't find stock of D2D-1100?
You can fill out our help required form which you can use to request a quote for D2D-1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.