Status: | Unknown |
---|---|
Series: | D2D Series |
RoHS: | Unknown |
Prices starting from US$3.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.49
|
1,479
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.17
|
3,591
in stock
|
Buy Now | |
element14
from US$8.13
|
2,887
in stock
|
Buy Now | |
Newark Electronics
from US$7.86
|
2,811
in stock
|
Buy Now | |
Farnell
from US$6.87
|
2,811
in stock
|
Buy Now | |
RS Americas
from US$7.59
|
932
in stock
|
Buy Now | |
Heilind Electronics
from US$7.20
|
562
in stock
|
Buy Now | |
CoreStaff
from US$4.14
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.20
|
187
in stock
|
Buy Now | |
Avnet Abacus
-
|
250
in stock
|
Buy Now | |
Rutronik
from US$3.68
|
-
|
Buy Now | |
Avnet America
from US$5.24
|
-
|
Buy Now | |
TTI Europe
from US$4.02
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | D2D Series |
---|---|
Contact Configuration | SPDT |
Switch Terminals | Quick Connect Solder |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 16A |
IP Rating | IP40 |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
Actuator Type | Plunger |
Approval Bodies | CSA SEMKO UL VDE |
Bezel Depth | 40mm |
Bezel Width | 21mm |
Contact Current AC | 16A |
Contact Rating | 16A |
Current Rating | 16A |
External Depth | 12.4mm |
External Length / Height | 33.6mm |
External Width | 30mm |
Fixing Centres LxW | 22mm |
No. of Electrical Operations | 100000 |
No. of Mechanical Operations | 10000000 |
Operating Force | 2.94N |
Operating Force Max | 2.94N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Panel Cutout Depth | 37mm |
Panel Cutout Width | 13.5mm |
Switch: door | Transfer Multisort Elektronik |
MICROSAFETY SWITCH, SPDT, NO/NC | element14 |
Safety Interlock Switch, Spdt-1No/1Nc, 16 A, 250 V, Quick Connect, Solder Rohs Compliant: Yes |Omron D2D-1000 | Newark Electronics |
Door interlock sw SPDB (NO/NC),screw mnt | RS |
Power Door Interlock Switch, SPST-NO+SPST-NC, 16A, 250V, D2D Series | Omron Electronic Components D2D-1000 | RS Americas |
SWITCH 16A SPDT (DB) | Heilind Electronics |
Electromechanical Switch Door Interlock Switch N.O./N.C. SP 16A | Avnet Abacus |
Door Interlock Switch SPST-NO + SPST-NC | Rutronik |
DOOR INTERLOCK SW SPDB-NONC | TTI Europe |
DOOR INTERLOCK SWITCH | Power and Signal Group |
OMRON DOOR INTERLOCK SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a D2D-1000?
Additional datasheets, footprints and schematics for D2D-1000 are listed on our Part Details page. You can also find images and similar parts to D2D-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2D-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2D-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2D-1000 fall under?
The D2D-1000 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D2D-1000 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2D-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the D2D-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2D-1000 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for D2D-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2D-1000 often in real-time on the comparison pages.
What if I can't find stock of D2D-1000?
You can fill out our help required form which you can use to request a quote for D2D-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.