Status: | Unknown |
---|---|
Series: | D2 Series |
RoHS: | Compliant |
No. of Switch Positions | 12 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 250mA |
Contact Voltage AC Max | 115V |
Product Range | D2 Series |
Illumination | Non Illuminated |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a D2D0112S?
Additional datasheets, footprints and schematics for D2D0112S are listed on our Part Details page. You can also find images and similar parts to D2D0112S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2D0112S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2D0112S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2D0112S fall under?
The D2D0112S is listed under Switches & Relays > Switches > Rotary Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to D2D0112S when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2D0112S you can contact the distributor directly for product support, shipping queries etc.
Is the D2D0112S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D2D0112S have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for D2D0112S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2D0112S often in real-time on the comparison pages.
What if I can't find stock of D2D0112S?
You can fill out our help required form which you can use to request a quote for D2D0112S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.