Status: | Unknown |
---|---|
Series: | D2AW Series |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
51
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
893
in stock
|
Buy Now | |
element14
from US$2.14
|
893
in stock
|
Buy Now | |
Farnell
from US$1.44
|
893
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
TTI Europe
from US$1.21
|
-
|
Buy Now | |
Sager
from US$1.27
|
-
|
Buy Now |
Microswitch Type | Ultra Subminiature |
---|---|
Microswitch Actuator | Long Straight Leaf Lever |
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 12V |
Product Range | D2AW Series |
Contact Voltage AC Nom | - |
Operating Force Max | 1.5N |
SVHC | No SVHC (27-Jun-2018) |
Microswitch, Lever, Spst-No, 0.1A, 12Vdc | Newark Electronics |
MICROSWITCH, LEVER, SPST-NO, 0.1A, 12VDC | element14 |
Sealed Ultra Subminiature Microswitch | RS |
MINIATURE BASIC SW | Avnet America |
SUBMINIATURE BASIC SWITCH | Omron Electronic Components D2AW-ER053D R | RS Americas |
D2AW-ER053D R | TTI Europe |
Basic / Snap Action Switches | Sager |
Where can I find additional details, specifications and documents for a D2AW-ER053D R?
Additional datasheets, footprints and schematics for D2AW-ER053D R are listed on our Part Details page. You can also find images and similar parts to D2AW-ER053D R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2AW-ER053D R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2AW-ER053D R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2AW-ER053D R fall under?
The D2AW-ER053D R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D2AW-ER053D R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2AW-ER053D R you can contact the distributor directly for product support, shipping queries etc.
Is the D2AW-ER053D R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2AW-ER053D R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for D2AW-ER053D R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2AW-ER053D R often in real-time on the comparison pages.
What if I can't find stock of D2AW-ER053D R?
You can fill out our help required form which you can use to request a quote for D2AW-ER053D R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.