D1U-W-2000-48-HB2C Batteries & Power Supplies by Murata

PSU 2000W 48V 12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$524.77

Distributor Stock
Logo for Farnell
Farnell
from US$524.77
No stock
Buy Now
Logo for element14
element14
from US$765.56
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of Outputs 1 Output, 1Outputs
Power Supply Output Type Fixed
Output Power Max 2kW
Output Voltage Nom. 48V
Output Current Max 41.3A
Product Range -
Input Voltage VAC 90V AC to 264V AC
SVHC No SVHC (07-Jul-2017)
Applications Telecom
Approval Bodies CE CSA TUV
Efficiency 90.6%
External Depth 40.7mm
External Length / Height 304.9mm
External Width 120.6mm
Height 304.9mm
Hold Up Time 17ms
Input Frequency 63Hz
Input Voltage AC Max 264V
Input Voltage AC Min 90V
Inrush Current 90A
Length 40.7mm
Operating Temperature Max 50°C
Operating Temperature Min 0°C
Output Current 41.3A
Output Ripple Voltage pk-pk 480mV
Output Voltage 48V
Output Voltage - Output 2 12V
Power Rating 2kW
Power Supply Type Switch Mode
Storage Temperature Max 70°C
Storage Temperature Min -40°C
Supply Frequency Max 63Hz
Supply Frequency Min 47Hz
Supply Voltage 264V
Supply Voltage Max 264V
Supply Voltage Min 90V
Supply Voltage Typ 110V AC 230V AC

Alternative Descriptions

PSU, 2000W, 48V, 12V | element14
Ac-Dc Converter, Rack Mount, 1 O/P, 2Kw, 41.3A, 48V | Newark Electronics
AC/DC Power Supply Single-OUT 48V 41.3A 2KW | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D1U-W-2000-48-HB2C?

Additional datasheets, footprints and schematics for D1U-W-2000-48-HB2C are listed on our Part Details page. You can also find images and similar parts to D1U-W-2000-48-HB2C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D1U-W-2000-48-HB2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1U-W-2000-48-HB2C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D1U-W-2000-48-HB2C fall under?

The D1U-W-2000-48-HB2C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to D1U-W-2000-48-HB2C when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D1U-W-2000-48-HB2C you can contact the distributor directly for product support, shipping queries etc.

Is the D1U-W-2000-48-HB2C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D1U-W-2000-48-HB2C have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for D1U-W-2000-48-HB2C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D1U-W-2000-48-HB2C often in real-time on the comparison pages.

What if I can't find stock of D1U-W-2000-48-HB2C?

You can fill out our help required form which you can use to request a quote for D1U-W-2000-48-HB2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay