Status: | Unknown |
---|---|
Series: | D1U Series |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Supply Output Type | Fixed |
Output Power Max | 1.6kW |
Output Current Max | 33A |
Product Range | D1U Series |
Height | 40.7mm |
RoHS Compliant | Yes |
Rack Mount Power Supplies AC/DC 1600W 48V Main 12V Standby | Sager |
AC/DC Power Supply Single-OUT 48V 33A 1.6KW 3-Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a D1U-W-1600-48-HB2C?
Additional datasheets, footprints and schematics for D1U-W-1600-48-HB2C are listed on our Part Details page. You can also find images and similar parts to D1U-W-1600-48-HB2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1U-W-1600-48-HB2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1U-W-1600-48-HB2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1U-W-1600-48-HB2C fall under?
The D1U-W-1600-48-HB2C is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Front End Rack Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to D1U-W-1600-48-HB2C when available in the AC / DC Front End Rack Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1U-W-1600-48-HB2C you can contact the distributor directly for product support, shipping queries etc.
Is the D1U-W-1600-48-HB2C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D1U-W-1600-48-HB2C have stock available?
Authorised distributors including Sager and Avnet Abacus have stock available or on a lead time for D1U-W-1600-48-HB2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1U-W-1600-48-HB2C often in real-time on the comparison pages.
What if I can't find stock of D1U-W-1600-48-HB2C?
You can fill out our help required form which you can use to request a quote for D1U-W-1600-48-HB2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.