D1U86P-W-1600-12-HB4DC Power Supplies by Murata

POWER SUPPLY, AC-DC, 12V, 133.4A

Status: Unknown
Series: D1U86P-W1600-12HBXDC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$509.77

Distributor Stock
Logo for Newark
Newark
from US$589.31
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$540.48
-
Buy Now
Logo for Sager
Sager
from US$509.77
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Power Supply Output Type Adjustable, Fixed
Output Power Max 1.6kW
Output Current Max 133.4A
Product Range D1U86P-W1600-12HBXDC Series
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Ac-Dc, 12V, 133.4A | Newark Electronics
AC TO DC CONVERTER MODULE | Richardson RFPD
Rack Mount Power Supplies 1600W 12V/ 12VSB BACK TO FRONT | Sager
AC/DC Power Supply Single-OUT 12V 100A/112.5A/133.4A 1600W | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D1U86P-W-1600-12-HB4DC?

Additional datasheets, footprints and schematics for D1U86P-W-1600-12-HB4DC are listed on our Part Details page. You can also find images and similar parts to D1U86P-W-1600-12-HB4DC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D1U86P-W-1600-12-HB4DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1U86P-W-1600-12-HB4DC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D1U86P-W-1600-12-HB4DC fall under?

The D1U86P-W-1600-12-HB4DC is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Front End Rack Mount Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to D1U86P-W-1600-12-HB4DC when available in the AC / DC Front End Rack Mount Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D1U86P-W-1600-12-HB4DC you can contact the distributor directly for product support, shipping queries etc.

Is the D1U86P-W-1600-12-HB4DC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D1U86P-W-1600-12-HB4DC have stock available?

Authorised distributors including Newark Electronics, Richardson RFPD, Sager, Avnet Asia and Avnet Abacus have stock available or on a lead time for D1U86P-W-1600-12-HB4DC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D1U86P-W-1600-12-HB4DC often in real-time on the comparison pages.

What if I can't find stock of D1U86P-W-1600-12-HB4DC?

You can fill out our help required form which you can use to request a quote for D1U86P-W-1600-12-HB4DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay