D1U54P-W-450-12-HA4C Power Supplies by Murata

POWER SUPPLY, AC-DC, 12V, 37.5A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$225.38

Distributor Stock
Logo for Newark
Newark
from US$260.89
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$265.07
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$233.90
-
Buy Now
Logo for Sager
Sager
from US$225.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Power Supply Output Type Fixed
Output Power Max 450W
Output Current Max 37.5A
Input Voltage VAC 90V AC to 264V AC
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Ac-Dc, 12V, 37.5A | Newark Electronics
Rack Mount Power Supplies 12volts 5VSB 450W Back 2 Front Airflow | Future Electronics
AC TO DC CONVERTER MODULE | Richardson RFPD
Rack Mount Power Supplies 12VOLTS 5VSB 450W | Sager
CDTD1U54P-W-450-12-HA4C | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D1U54P-W-450-12-HA4C?

Additional datasheets, footprints and schematics for D1U54P-W-450-12-HA4C are listed on our Part Details page. You can also find images and similar parts to D1U54P-W-450-12-HA4C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D1U54P-W-450-12-HA4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1U54P-W-450-12-HA4C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D1U54P-W-450-12-HA4C fall under?

The D1U54P-W-450-12-HA4C is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Front End Rack Mount Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to D1U54P-W-450-12-HA4C when available in the AC / DC Front End Rack Mount Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D1U54P-W-450-12-HA4C you can contact the distributor directly for product support, shipping queries etc.

Is the D1U54P-W-450-12-HA4C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D1U54P-W-450-12-HA4C have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Richardson RFPD, Sager and Avnet Abacus have stock available or on a lead time for D1U54P-W-450-12-HA4C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D1U54P-W-450-12-HA4C often in real-time on the comparison pages.

What if I can't find stock of D1U54P-W-450-12-HA4C?

You can fill out our help required form which you can use to request a quote for D1U54P-W-450-12-HA4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay